EN
  • EN
  • DE

ADS1296IPAG

Part No ADS1296IPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 32KSPS 6CH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 24
Number of Channels 6
Power (Watts) 17.5mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 768084-ADS1296IPAG
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1296
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1296IPAG CAD Model

Description

The Texas Instruments ADS1296IPAG is a highly integrated analog-to-digital converter (ADC) that offers a multitude of features for precise and low-noise digital conversion of analog signals. Designed for demanding applications such as biopotential signal monitoring in electrocardiography (ECG) and electroencephalography (EEG), this ADC is part of the ADS129x family, which is renowned for its performance in medical instrumentation and industrial measurement systems.

Key Features

  • Multi-Channel: The ADS1296IPAG boasts six simultaneous sampling delta-sigma (ΔΣ) ADC channels, each with 24-bit resolution, ensuring high-fidelity signal acquisition.
  • High Data Rates: It supports data rates up to 32k samples per second (SPS) per channel, allowing for real-time monitoring and analysis of fast physiological signals.
  • Integrated Features: The device includes an internal oscillator, a temperature sensor, and a reference with low drift, minimizing the need for external components and simplifying system design.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADS1296IPAG operates with a power-efficient design, which is critical for portable and battery-operated devices.
  • Flexible Interface: The ADC features a SPI-compatible serial interface that provides a direct connection to microprocessors and DSPs, ensuring ease of integration into various system architectures.

Package and Quality

The ADS1296IPAG is offered in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this ADC is no exception. It is built to meet stringent industry standards, ensuring reliability and performance stability across a wide range of operating conditions.

Applications

With its precision and versatility, the ADS1296IPAG is ideal for a variety of applications beyond medical instrumentation, including industrial process control, sensor measurement, and data acquisition systems. Its robust design and feature set make it an excellent choice for engineers and designers looking to develop high-precision electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6939 $57.6939
3+ $47.3386 $142.0158
4+ $45.8592 $183.4368
5+ $44.3799 $221.8995
6+ $42.9006 $257.4036
8+ $38.4626 $307.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess