EN
  • EN
  • DE

ADS1196CZXGT

Part No ADS1196CZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 8KSPS 6CH 64NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of Channels 6
Power (Watts) 6.9mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 768074-ADS1196CZXGT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1196
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1196CZXGT CAD Model

Description

The Texas Instruments ADS1196CZXGT is a high-performance, multichannel analog-to-digital converter (ADC) designed primarily for medical electroencephalogram (EEG) and electrocardiogram (ECG) applications, but its precision and versatility make it suitable for a wide range of signal acquisition needs.

This integrated circuit features a 16-bit delta-sigma ADC with a fully differential input design, ensuring exceptional noise rejection and high-quality signal acquisition. The ADS1196CZXGT offers a data rate up to 8k samples per second per channel, providing high-resolution data for detailed analysis. It comes with eight channels, with the flexibility to configure them in various ways to meet specific application needs.

The device includes a built-in programmable gain amplifier (PGA), which allows users to amplify low-level signals without the need for external components, thus saving board space and reducing system complexity. The programmable gain can be set from 1 to 12, providing versatility in signal scaling to maximize the dynamic range of the input signals.

Texas Instruments has equipped the ADS1196CZXGT with an internal oscillator, eliminating the need for an external clock source, and has included a reference voltage for out-of-the-box functionality. This feature simplifies the design process and helps to reduce the overall system cost and power consumption.

The device operates over a wide power supply range from 2.7V to 5.25V, making it adaptable to various medical and industrial power environments. It also features a SPI-compatible serial interface, allowing for easy communication with microcontrollers and digital signal processors.

With its compact size in a 64-TQFP (CZX) package, the ADS1196CZXGT is ideal for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance in diverse environmental conditions.

Overall, the ADS1196CZXGT from Texas Instruments is a robust and flexible solution for high-precision, multichannel data acquisition systems, delivering the performance required for advanced medical monitoring and diagnostic equipment, as well as other applications that demand accurate signal measurement.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7509 $55.5018
5+ $22.7700 $113.8500
7+ $22.0585 $154.4095
10+ $21.3469 $213.4690
13+ $20.6353 $268.2589
17+ $18.5006 $314.5102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess