EN
  • EN
  • DE

AFE5816ZAV

Part No AFE5816ZAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE / AFE General Purpose 1 ADC 14bit Medical 289-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12, 14
Number of Channels 16
Power (Watts) 90mW
Operating Supply Voltage 1.7 V ~ 2 V, 3 V ~ 3.3 V
Voltage - Supply, Digital 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V
Package 298-LFBGA
Manufacturer Package 289-NFBGA (15x15)
Win Source Part Number 768316-AFE5816ZAV
Popularity Medium
Supply and Demand Status Limited
Family Name AFE5816
Introduction Date March 20, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE5816ZAV CAD Model

Description

The AFE5816ZAV is a highly integrated, multi-channel analog front-end (AFE) designed by Texas Instruments, tailored for advanced ultrasound systems and other demanding medical imaging applications. This cutting-edge component combines high-performance data conversion with a flexible architecture to deliver exceptional image quality and system reliability.

Key Features

  • High Channel Count: The AFE5816ZAV features 16 channels, each with a low-noise amplifier (LNA), a voltage-controlled attenuator, an anti-aliasing filter, and a 12-bit, 50-MSPS analog-to-digital converter (ADC). This integration enables compact system design and minimizes board space.
  • Exceptional Image Quality: With an input-referred noise of just 0.75 nV/√Hz at a gain of 21.3 dB, the AFE5816ZAV ensures high sensitivity and dynamic range, critical for producing clear, detailed ultrasound images.
  • Programmable Gain and Filters: Each channel's gain and filter settings are independently programmable, providing the flexibility needed to optimize performance for various imaging modes and applications.
  • Advanced Digital Features: The device includes a digital demodulator with programmable decimation and a digital I/Q demodulator, facilitating digital beamforming and reducing FPGA processing requirements.

Applications

While the AFE5816ZAV is primarily designed for ultrasound imaging systems, its versatility makes it suitable for a wide range of medical applications, including:

  • Portable and cart-based ultrasound systems
  • Medical imaging and diagnostic equipment
  • High-channel count imaging systems

Technical Specifications

Parameter Value
Number of Channels 16
ADC Resolution 12 bits
Maximum Sample Rate 50 MSPS
Input-Referred Noise 0.75 nV/√Hz
Supply Voltage 1.8V, 3.3V

The AFE5816ZAV from Texas Instruments represents a significant advancement in AFE technology, offering designers the precision, flexibility, and efficiency needed to push the boundaries of medical imaging.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess