STMicroelectronics M29F080A90M1 Flash Memory
The M29F080A90M1 is a high-speed 8 Mbit Flash memory device produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This memory chip is designed to provide flexible and reliable storage solutions for a wide range of applications, including embedded systems, automotive electronics, and telecommunications equipment.
Key Features:
- Memory Capacity: The device offers a substantial 8 Mbit (1M x 8) memory capacity, making it suitable for storing firmware, boot code, or other critical data.
- Access Time: With an impressive access time of 90 ns, the M29F080A90M1 ensures swift data retrieval, contributing to the overall performance of the systems it is integrated into.
- Programming: It supports byte-by-byte programming, allowing for precise control over the data storage process and flexibility in updating content.
- Erasure: The chip features a uniform block erasure mechanism, making it easy to reset memory blocks efficiently, which is essential for data management and updates.
- Voltage Range: Operating with a power supply voltage range of 4.5V to 5.5V, the M29F080A90M1 is compatible with a variety of electronic designs and power environments.
- Package: Encased in a convenient TSOP (Thin Small Outline Package), this memory chip is optimized for space-saving on printed circuit boards (PCBs).
Applications:
The versatility of the M29F080A90M1 allows it to be utilized in a multitude of applications. It is particularly well-suited for use in:
- Embedded systems where reliable and durable non-volatile memory is required.
- Automotive electronics that demand robust memory solutions capable of withstanding harsh environments.
- Telecommunication infrastructure where data integrity and speed are crucial.
- Consumer electronics that require high-density memory storage for user applications or system functions.
Reliability and Support:
STMicroelectronics ensures that the M29F080A90M1 meets the highest quality and reliability standards. Customers can also benefit from ST's comprehensive technical support and documentation, ensuring a smooth integration of the memory chip into their products.