EN
  • EN
  • DE

AFE5401TRGCRQ1

Part No AFE5401TRGCRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE5401-Q1 Quad-Channel, Analog Front-End for Automotive Radar Baseband Receiver | IC AFE 4 CHAN 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Number of Channels 4
Power (W) 64mW
Supply Voltage , Analog 1.8V ~ 3.3V
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 709421-AFE5401TRGCRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE5401TRGCRQ1 CAD Model

Description

The AFE5401TRGCRQ1 is a highly integrated, automotive-qualified analog front-end (AFE) solution from Texas Instruments, designed to cater to a wide range of applications within the automotive and industrial sectors. This advanced AFE is particularly suitable for ultrasound sensing applications, where precision and reliability are paramount.

Key Features

  • Channels: The device boasts eight channels of low-noise voltage amplifiers and CW mixers, providing ample capability for complex ultrasound systems.
  • Integration: With an on-chip 12-bit analog-to-digital converter (ADC) per channel, the AFE5401TRGCRQ1 simplifies design by reducing the need for external components, thus saving space and cost.
  • Data Rate: It offers a high data rate of up to 50MSPS, ensuring that it can handle high-speed signals without compromise.
  • Quality: As a Q1-grade product, it meets the stringent quality standards required for automotive applications, providing the reliability needed for critical systems.
  • Power Efficiency: The device is designed with power efficiency in mind, featuring low power consumption that is essential for automotive and portable applications.

Applications

The AFE5401TRGCRQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive ultrasound-based parking assist systems
  • Proximity sensing in industrial environments
  • Medical imaging equipment

Technical Specifications

Parameter Value Supply Voltage 1.8V to 3.3V Operating Temperature -40°C to +85°C Package 64-VQFN (9x9mm)

Overall, the AFE5401TRGCRQ1 from Texas Instruments stands out as a robust and versatile AFE solution that delivers both performance and reliability for the most demanding automotive and industrial sensing applications.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
Lowest to $5.2618
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8809 $65.8809
2+ $54.0561 $108.1122
3+ $52.3669 $157.1007
4+ $50.6776 $202.7104
6+ $48.9884 $293.9304
7+ $43.9206 $307.4442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,695 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess