EN
  • EN
  • DE

STEVAL-ISQ014V1

Part No STEVAL-ISQ014V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Current Sensing
Utilized IC / Part TSZ121
Supplied Contents Board(s)
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284669-STEVAL-ISQ014V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISQ014V1 CAD Model

Description

STEVAL-ISQ014V1 - Energy Harvesting Solution from STMicroelectronics

The STEVAL-ISQ014V1 is an innovative energy harvesting solution developed by STMicroelectronics, designed to convert ambient energy into usable electrical power, facilitating the development of self-powered smart devices. This product is part of ST's commitment to sustainability and energy efficiency, enabling designers to create applications that require no external power supply or batteries.

Key Features

  • Integrated Energy Harvesting: The module includes an energy harvester interface optimized for piezoelectric, solar, or thermal converters, making it versatile for various applications.
  • Energy Management: It comes with an advanced energy management circuit that ensures maximum efficiency in storing and utilizing harvested power.
  • Built-in Battery Charger: The STEVAL-ISQ014V1 features a battery charging circuit for rechargeable batteries, supporting a sustainable and continuous power supply.
  • Multiple Output Configurations: The device offers configurable regulated voltage outputs to power a wide range of low-power applications and systems.

Applications

The STEVAL-ISQ014V1 is ideal for a variety of applications where power consumption is critical, such as:

  • Wireless sensors and sensor networks
  • Wearable electronics
  • Industrial monitoring systems
  • Building automation
  • Environmental monitoring devices

Advantages

Utilizing the STEVAL-ISQ014V1 provides numerous benefits:

  • Eco-Friendly: By harnessing energy from the environment, it reduces the dependency on non-renewable energy sources and minimizes environmental impact.
  • Cost-Effective: It eliminates the ongoing costs associated with battery replacements and maintenance.
  • Longevity: Devices powered by the STEVAL-ISQ014V1 can achieve longer lifespans due to the continuous and autonomous power supply.
  • Design Flexibility: The compact form factor and multiple output options provide flexibility in designing various electronic products.

Overall, the STEVAL-ISQ014V1 is a powerful tool for developers looking to create the next generation of energy-efficient and self-sustaining electronic devices.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess