EN
  • EN
  • DE

DC919A-I

Part No DC919A-I
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 14
Sampling Rate 65M
Data Interface Parallel
Input Range 1.5 ~ 2.25 Vpp
Power (Typ) @ Conditions 597mW @ 65MSPS
Utilized IC / Part LTC2205-14
Supplied Contents Board(s)
Win Source Part Number 782412-DC919A-I
Popularity Medium
Supply and Demand Status Balance
Family Name DC919A
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC919A-I CAD Model

Description

The Linear Technology DC919A-I is a high-precision data converter module designed to provide exceptional accuracy and performance for demanding applications. This product is a testament to Linear Technology's commitment to providing innovative solutions for complex data conversion challenges.

Key Features

  • High Resolution: The DC919A-I boasts a high-resolution ADC (Analog-to-Digital Converter), enabling it to handle intricate signal conversion with precision, making it ideal for applications that require detailed data analysis.
  • Fast Sampling Rate: With a rapid sampling rate, this data converter can process high-frequency signals without compromising the integrity of the data, ensuring real-time performance for time-sensitive tasks.
  • Low Noise Design: Engineered to minimize noise interference, the DC919A-I ensures that the data captured is as accurate and clean as possible, which is critical for high-stakes measurements and analyses.
  • Easy Integration: The module is designed for easy integration into existing systems, providing a seamless upgrade path for enhancing data conversion capabilities without extensive modifications.

Applications

The DC919A-I is versatile and can be utilized across a wide range of applications, including:

  • Medical Imaging
  • Instrumentation
  • Communications Systems
  • Industrial Automation
  • High-end Audio Equipment

Technical Specifications

Parameter Specification Resolution High-Resolution ADC Sampling Rate Fast Noise Low Noise Circuitry Integration User-Friendly

Whether you are developing cutting-edge technology or upgrading existing systems, the Linear Technology DC919A-I data converter is designed to meet the rigorous standards of modern electronics, providing reliable, high-fidelity data conversion for your most critical applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2289IUP / LTC2289 ADC Demonstration Circuit 80MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess