Products specifications Report Issue?

Win Source Part Number 1027560-PC74HC245T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC245T CAD Model

Description

Product Overview: NXP PC74HC245T Octal Bus Transceiver

The NXP PC74HC245T is a high-speed Si-gate CMOS device that is designed to provide seamless communication between data buses. This octal bus transceiver features 8 channels, each capable of transferring data in both directions, from A to B or B to A, depending on the logic level at the direction control (DIR) input. The device's robust design is optimized for high-speed performance while maintaining low power consumption, making it suitable for a wide range of applications in modern electronic systems.

Key Features:

  • High-Speed Performance: The PC74HC245T operates at high speeds, ensuring rapid data transfer between buses, which is essential for high-performance computing and communication systems.
  • Bi-Directional Interface: With the ability to transfer data in both directions, this transceiver is highly versatile and can be used in various configurations within a circuit.
  • Low Power Consumption: As a CMOS device, it offers the benefit of reduced power consumption, which is crucial for battery-powered devices and energy-efficient designs.
  • 3-State Outputs: The bus hold on data inputs eliminates the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Wide Operating Voltage Range: The device can operate across a range of voltages from 2 V to 6 V, providing compatibility with various logic levels and systems.
  • Latch-Up Performance: The PC74HC245T has a latch-up performance that exceeds 100 mA per JESD 78, Class II, offering reliable performance even in harsh conditions.

Applications:

The versatility of the NXP PC74HC245T makes it suitable for a variety of applications, including:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication in telecommunication systems
  • Signal buffering and driving in computing equipment
  • Peripheral driver where input-output signal inversion is necessary

This transceiver is available in a 20-pin TSSOP package, which is ideal for space-constrained applications. Its high noise immunity and low power dissipation make the PC74HC245T a reliable choice for designers looking to create efficient and robust systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Crystal, FA-20H, 26 Mhz, 9 Pf
Need more? Email Us
ECAD model for Q24FA20H00005 FA-20H 26 MHZ 9.0PF
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ECAD model for PPA00018-10FT
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
World Produts Inc.
Need more? Email Us
ECAD model for PCX2339L65684

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention