EN
  • EN
  • DE

DC782A-L

Part No DC782A-L
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 10
Sampling Rate 80M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 211mW @ 80MSPS
Utilized IC / Part LTC2239
Supplied Contents Board(s)
Win Source Part Number 782463-DC782A-L
Popularity Medium
Supply and Demand Status Balance
Family Name DC782A-L
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-L CAD Model

Description

The DC782A-L is a state-of-the-art demonstration board from Linear Technology, which is now part of Analog Devices. This demo board is specifically designed to showcase the performance and versatility of the LTC3782, a high-performance, dual, 2-phase synchronous step-up DC/DC controller with up to 12V output from a 2.7V to 9V input.

Key Features

  • Wide Input Voltage Range: The DC782A-L operates efficiently with an input voltage range from 2.7V to 9V, making it suitable for a variety of low-voltage applications.
  • High Output Voltage: It is capable of producing a high output voltage up to 12V, which is ideal for applications that require a boost in voltage.
  • Dual 2-Phase Synchronous Operation: The synchronous operation allows for reduced power loss and improved efficiency, which is critical in portable and battery-powered devices.
  • Adjustable Frequency: Users can adjust the switching frequency from 250kHz to 750kHz, allowing for a balance between efficiency and component size.
  • Current Mode Control: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.

Applications

The DC782A-L is an excellent choice for a wide range of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive and Avionics Power Systems

Design Support

Linear Technology provides comprehensive design support for the DC782A-L, including detailed datasheets, application notes, and the LTspice simulation tool. This ensures that engineers can optimize the performance of their power supply designs and reduce time-to-market for their products.

Quality and Reliability

As with all Linear Technology products, the DC782A-L demo board is designed with the highest standards of quality and reliability. It is manufactured to ensure consistent performance and longevity, even in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2289IUP / LTC2289 ADC Demonstration Circuit 80MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess