EN
  • EN
  • DE

ADS1018QDGSRQ1

Part No ADS1018QDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADS1018
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43279-2, 296-43279-1, -296-43279-1-ND, ADS1018QDGSRQ1-ND, 296-43279-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860396-ADS1018QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1018QDGSRQ1 CAD Model

Description

Introducing the ADS1018QDGSRQ1 from Texas Instruments

The ADS1018QDGSRQ1 is a precision analog-to-digital converter (ADC) from Texas Instruments, designed with the automotive industry in mind. This high-performance 12-bit ADC offers a myriad of features that make it suitable for a wide range of applications where accuracy and reliability are paramount.

With its integrated multiplexer (MUX), the ADS1018QDGSRQ1 can sample up to four differential or seven single-ended inputs. This flexibility allows it to cater to various sensor types and signal sources, making it an ideal choice for monitoring systems in automotive environments. The device operates on a 2.0V to 5.5V supply, providing versatility in power supply selection and ensuring compatibility with a broad range of automotive power systems.

The ADS1018QDGSRQ1 is not only versatile but also boasts a high level of precision. Its 12-bit resolution ensures that data is captured with a fine level of detail, which is critical for systems that require accurate readings, such as temperature control units, pressure sensors, and battery management systems. The device also features an onboard temperature sensor, which can be used for temperature measurements or thermal monitoring, enhancing its utility in a variety of applications.

This ADC incorporates a low-drift voltage reference and an oscillator, which simplifies the design and reduces the external component count, thereby saving space and cost. The low current consumption of the ADS1018QDGSRQ1 is another highlight, making it a power-efficient choice for automotive applications that demand minimal power draw without sacrificing performance.

The device is available in a VSSOP-10 package, which is designed to meet the rigorous demands of the automotive industry. It is qualified for automotive applications, ensuring reliability and performance under harsh conditions. The ADS1018QDGSRQ1 is specified for operation over the extended temperature range of -40°C to +125°C, which is essential for automotive electronics that must withstand extreme temperature variations.

Overall, the ADS1018QDGSRQ1 from Texas Instruments represents a robust, precise, and flexible solution for automotive analog-to-digital conversion needs. Its integration of multiple features into a compact package makes it an excellent choice for engineers looking to optimize their automotive system designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6247 $52.4940
47+ $2.1536 $101.2192
72+ $2.0863 $150.2136
100+ $2.0190 $201.9000
129+ $1.9517 $251.7693
172+ $1.7498 $300.9656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess