EN
  • EN
  • DE

ADCS7478AIMF/NOPB

Part No ADCS7478AIMF/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADCS7478
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCS7478AIMF/NOPBTR, *ADCS7478AIMF/NOPB, ADCS7478AIMFCT-NDR, ADCS7478AIMFTR-NDR, ADCS7478AIMFNOPB, ADCS7478AIMF/NOPBDKR, ADCS7478AIMF/NOPBCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910269-ADCS7478AIMF/NOPB
Ultra Librarian 3D Model Ultra Librarian ADCS7478AIMF/NOPB CAD Model

Description

Product Overview: ADCS7478AIMF/NOPB by Texas Instruments

The ADCS7478AIMF/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed to operate with a single supply ranging from 2.7V to 5.25V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.

One of the key features of the ADCS7478AIMF/NOPB is its small form factor. Housed in a compact 10-lead MSOP (Micro Small Outline Package), it is perfect for space-constrained applications. Despite its small size, this ADC does not compromise on performance, offering a high-speed serial interface with clock speeds up to 20 MHz.

Main Features

  • Resolution: The ADCS7478AIMF/NOPB boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It features a fast sampling rate of up to 1 MSPS (Mega Samples Per Second), allowing it to accurately capture high-frequency signals.
  • Low Power Consumption: With a typical power consumption of just 2.7 mW at 1 MSPS and 2.7V, it is optimized for power-sensitive applications.
  • Input Range: The device supports a wide input range, which is determined by the supply voltage, providing flexibility in various application scenarios.
  • Interface: It features a SPI-compatible serial interface, making it easy to connect to a wide range of microcontrollers and digital systems.
  • No Pipeline Delays: The ADC operates without pipeline delays, which is a significant advantage in control and monitoring tasks where real-time data processing is required.

Applications

The ADCS7478AIMF/NOPB is suitable for a diverse array of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Handheld instruments
  • Industrial control systems

With its combination of high resolution, fast sampling rate, low power consumption, and compact footprint, the ADCS7478AIMF/NOPB from Texas Instruments is a versatile ADC solution that can meet the demands of a wide range of precision analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9356 $52.8408
42+ $2.4087 $101.1654
65+ $2.3335 $151.6775
89+ $2.2582 $200.9798
115+ $2.1829 $251.0335
154+ $1.9571 $301.3934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess