EN
  • EN
  • DE

ADC32RF42EVM

Part No ADC32RF42EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR ADC32RF42
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers Evaluation Boards Analog to Digital Converters (ADCs) Evaluation Boards
Packaging  Bulk
Part Status Active
Data Interface JESD204B, Serial
Power (Typ) @ Conditions 4.03W @ 1.5GSPS
Utilized IC / Part ADC32RF42
Supplied Contents Board(s), Cable(s)
Win Source Part Number WS1304141-ADC32RF42EVM
Ultra Librarian 3D Model Ultra Librarian ADC32RF42EVM CAD Model

Description

The ADC32RF42 device is a 14-bit, 1.5-GSPS, dualchannel, analog-to-digital converter (ADC) that supports RF sampling with input frequencies up to 4 GHz and beyond. Designed for high signal-to-noise ratio (SNR), the ADC32RF42 delivers a noise spectral density of –151.8 dBFS/Hz as well as dynamic range and channel isolation over a large input frequency range. The buffered analog input with on-chip termination provides uniform input impedance across a wide frequency range and minimizes sample-and-hold glitch energy.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess