EN
  • EN
  • DE

MAX191EVSYS-DIP

Part No MAX191EVSYS-DIP
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL KIT/SYSTEM MAX191 (LOW-POWE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Maxim Integrated
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 100k
Data Interface SPI, Parallel
Input Range ±5V
Power (Typ) @ Conditions 1.067W @ 100kSPS
Utilized IC / Part MAX191
Supplied Contents Board(s)
Base Product Number MAX191
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 871306-MAX191EVSYS-DIP
Ultra Librarian 3D Model Ultra Librarian MAX191EVSYS-DIP CAD Model

Description

Maxim Integrated MAX191EVSYS-DIP Evaluation System

The MAX191EVSYS-DIP from Maxim Integrated is a comprehensive evaluation system designed to facilitate the testing and assessment of the MAX191 series of high-performance, low-power, 12-bit analog-to-digital converters (ADCs). This evaluation system is an essential tool for engineers and designers who require a reliable and efficient method to prototype and debug their applications that incorporate the MAX191 ADC.

The evaluation system comes in a DIP (Dual In-line Package) form factor, making it compatible with standard breadboards and DIP sockets, thereby offering a convenient and user-friendly interface for quick setup and integration into a wide range of electronic circuits. The MAX191EVSYS-DIP is particularly suited for applications that demand precise data acquisition, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Key Features of the MAX191EVSYS-DIP:

  • Integrated MAX191 ADC: At the heart of the evaluation system is the MAX191 ADC, which provides 12-bit resolution and operates with a single +5V power supply, making it ideal for battery-powered and portable applications.
  • Easy-to-Use Interface: The system is designed with simplicity in mind, featuring a straightforward interface that allows for easy connection to microcontrollers or other digital systems.
  • Flexible Configuration: Users can configure the MAX191 ADC for a variety of modes, including single-ended or differential inputs, which broadens the scope of potential applications.
  • On-Board Reference Voltage: A precision voltage reference is included to ensure accurate and consistent ADC performance.
  • Software Support: The evaluation system is supported by software that enables users to control the ADC, collect data, and analyze results on a connected PC, streamlining the development process.

The MAX191EVSYS-DIP is an ideal choice for developers who need a reliable and versatile tool to evaluate the MAX191 ADC's capabilities. With its ease of use, robust feature set, and support for a range of configurations, this evaluation system is a valuable asset for ensuring the successful integration of Maxim Integrated's ADC technology into various electronic designs.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess