EN
  • EN
  • DE

MAX1168EVKIT

Part No MAX1168EVKIT
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL KIT/SYSTEM MAX1168 (MULTICH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Maxim Integrated
Package Box
Product Status Active
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 200k
Data Interface MICROWIRE™, QSPI™, Serial, SPI™
Input Range ±VREF
Power (Typ) @ Conditions 762mW @ 200kSPS
Utilized IC / Part MAX1168
Supplied Contents Board(s)
Base Product Number MAX1168
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 207984-MAX1168EVKIT
Ultra Librarian 3D Model Ultra Librarian MAX1168EVKIT CAD Model

Description

Maxim Integrated MAX1168EVKIT Evaluation Kit

The MAX1168EVKIT from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance analysis of the MAX1168 analog-to-digital converter (ADC). This high-performance, 16-bit ADC with a multichannel input is ideal for applications that demand high accuracy and low-power consumption, such as medical instrumentation, industrial control systems, and data acquisition modules.

The evaluation kit includes a fully assembled and tested circuit board that features the MAX1168 ADC at its core. The MAX1168 chip itself boasts an impressive sampling rate, a wide input range, and excellent noise performance, making it a versatile solution for a variety of complex signal processing tasks.

One of the key advantages of the MAX1168EVKIT is its user-friendly interface. The kit is designed to connect directly to a PC via a USB port, allowing for easy data transfer and analysis. The included software provides a graphical user interface (GUI) that simplifies the process of configuring the ADC's settings, initiating conversion processes, and displaying the digital output data in real-time.

The evaluation board also features multiple input channels that can be connected to various signal sources, giving users the flexibility to test the ADC with different types of analog inputs. Additionally, the board provides various reference voltage options and the ability to adjust the sampling rate, enabling users to customize the setup according to their specific requirements.

For developers and engineers looking to integrate the MAX1168 ADC into their designs, the MAX1168EVKIT serves as an essential tool for prototyping and validating the performance of the ADC in their applications. The kit not only helps in shortening the development cycle but also ensures that the MAX1168 can be deployed with confidence in the final product.

To summarize, the MAX1168EVKIT is a must-have for professionals who require a reliable and high-quality evaluation platform for the MAX1168 ADC. With its robust feature set, intuitive operation, and flexibility, it stands as an invaluable asset in the development of sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess