EN
  • EN
  • DE

SY88022LMG

Part No SY88022LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.3GB 3.6V 16MLF  /  Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 65 mA
Current - Modulation 60mA
Current - Bias 80 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number SY88022
Other Names 576-3703-5,SY88022LMG
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253441-SY88022LMG
Ultra Librarian 3D Model Ultra Librarian SY88022LMG CAD Model

Description

Microchip Technology's SY88022LMG Product Overview

The SY88022LMG by Microchip Technology is a high-performance, low-power limiting post amplifier designed to meet the stringent requirements of today's fiber optic communication systems. This device is an essential component for applications requiring data rates up to 12.5 Gbps, making it an ideal choice for use in network systems such as Ethernet, Fibre Channel, and SONET/SDH platforms.

Constructed with an advanced silicon germanium (SiGe) process, the SY88022LMG offers superior signal integrity, which is critical for maintaining high-speed communication over optical networks. Its limiting amplifier core ensures a consistent output amplitude regardless of the input signal strength, thus providing a clean and stable signal for further processing or direct interfacing with optical modules.

Key Features of the SY88022LMG:

  • High Data Rate: Supports data rates up to 12.5 Gbps, suitable for a variety of high-speed communication standards.
  • Adjustable Output Amplitude: Allows fine-tuning of the output signal swing from 25 mV to 800 mV peak-to-peak, accommodating different system requirements.
  • Loss of Signal (LOS) Detection: Integrated LOS detection circuitry with programmable sensitivity ensures reliable system operation by monitoring the quality of the incoming signal.
  • Chatter-Free LOS: The LOS output remains stable without chatter, providing a clear indication of signal integrity.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying power management in system designs.
  • Small Form Factor: Packaged in a compact 3mm x 3mm, 16-pin MLF® (Micro Leadframe Package), saving valuable board space in dense system designs.

The SY88022LMG also features a wide bandwidth and fast rise/fall times, ensuring that high-speed signals are transmitted with minimal distortion. Additionally, the device's power dissipation is optimized for low-power applications, making it an energy-efficient choice for modern communication equipment.

With its robust feature set and high-performance capabilities, the SY88022LMG from Microchip Technology stands out as a versatile and reliable solution for designers looking to enhance the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess