EN
  • EN
  • DE

STM32F042K6U6TR

Part No STM32F042K6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-19321-1,497-19321-2,497-19321-6,STM32F042K6U6TR-ND
Standard Package 3,000
Win Source Part Number 1097065-STM32F042K6U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F042K6U6TR CAD Model

Description

The STM32F042K6U6TR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is a part of the STM32F0 series, which is based on the ARM Cortex-M0 processor. The STM32F042K6U6TR is specifically designed to deliver cost-effective and energy-efficient performance for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 processor, operating at a frequency of up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 6 Kbytes of SRAM, which is ample for many simple to moderately-complex applications.
  • Communication Interfaces: Includes a rich set of peripherals such as USART, SPI, I2C, HDMI CEC, and USB 2.0 Full-Speed interface with a crystal-less feature for cost savings.
  • Timers: Features multiple timers including a 16-bit advanced-control timer for motor control, and several 16-bit general-purpose timers.
  • ADC: Comes with a 12-bit Analog-to-Digital Converter with up to 16 channels, ensuring precise measurement for analog signals.
  • Clock Control: Supports multiple clock options, including an internal 8 MHz oscillator with calibration, an internal 40 kHz oscillator, and an external crystal oscillator.
  • Power Efficiency: Offers multiple power-saving modes including Stop, Standby, and VBAT mode, which allows for efficient power management and longer battery life in portable devices.
  • Package: Available in a UFQFPN32 package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range from -40°C to +85°C, ensuring reliability across various environments.
  • Development Support: Compatible with ST's comprehensive software HAL library, as well as a wide range of development tools for rapid prototyping and development.

Applications:

The STM32F042K6U6TR MCU is ideal for a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • LED lighting
  • Smart home and IoT devices

With its robust feature set and power efficiency, the STM32F042K6U6TR is a versatile choice for designers looking to create sophisticated yet cost-effective solutions for their embedded applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7920 $50.2560
44+ $2.2909 $100.7996
68+ $2.2193 $150.9124
94+ $2.1477 $201.8838
121+ $2.0761 $251.2081
162+ $1.8614 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,181 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess