Products specifications Report Issue?

Win Source Part Number 1085809-PNX8535EOFFF
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX8535EOFFF CAD Model

Description

The PNX8535EOFFF from NXP Semiconductors is a highly integrated multimedia processor designed to deliver a rich entertainment experience. This advanced system-on-chip (SoC) is tailored for the next generation of digital TVs, set-top boxes, and home media devices, enabling seamless playback of high-definition content and supporting a variety of multimedia applications.

Key Features

  • High-Performance Processing: At the core of the PNX8535EOFFF lies a powerful processing unit capable of handling demanding multimedia tasks with ease. This ensures smooth video playback, responsive user interfaces, and quick application execution.
  • Advanced Graphics: The SoC includes a dedicated graphics engine that supports high-resolution displays and provides stunning visual effects for an immersive viewing experience.
  • Integrated Audio: With its built-in audio processing capabilities, the PNX8535EOFFF can manage multiple audio streams and support various codecs, delivering high-quality sound to complement the visual experience.
  • Connectivity Options: A range of connectivity features such as HDMI, USB, and Ethernet are supported, allowing for easy integration with other devices and networks.
  • Low Power Consumption: Designed with energy efficiency in mind, the PNX8535EOFFF maintains a low power profile, which is crucial for sustainable product design and reducing overall energy costs for end-users.

Applications

The versatility of the PNX8535EOFFF makes it suitable for a wide array of applications, including:

  • Smart TVs and Interactive Digital Televisions
  • High-Definition Set-Top Boxes
  • Streaming Media Players and Devices
  • Home Theater Systems
  • Gaming Consoles

Technical Specifications

For detailed technical specifications, developers and product designers are encouraged to refer to the official datasheet and product documentation provided by NXP Semiconductors. This will ensure that the PNX8535EOFFF is utilized to its full potential within their projects.

Note: The PNX8535EOFFF is part of NXP's commitment to providing advanced semiconductor solutions that drive innovation in the multimedia industry. As technology evolves, NXP continues to update and expand its product offerings to meet the changing needs of the market.

You May Also Be Interested in

Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ECAD model for PHE-5411-10
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ECAD model for RJHSEL383A1
NXP / Nexperia
Standard Marking * Reel Pack, SMD, 7'
Lowest to $0.5485
ECAD model for PHM4430DL,115
Microchip Technology
Need more? Email Us
ECAD model for PIC12CR509A-04I/SM
World Produts Inc.
Need more? Email Us
ECAD model for PCX2339L65684
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention