EN
  • EN
  • DE

ADC102S051CIMM/NOPB

Part No ADC102S051CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 2CN 500KSPS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 767735-ADC102S051CIMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC102S051
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC102S051CIMM/NOPB CAD Model

Description

The ADC102S051CIMM/NOPB is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this ADC is an ideal solution for a wide range of applications, including data acquisition systems, battery-operated devices, and power-sensitive applications.

Key Features

  • Resolution: The ADC102S051CIMM/NOPB offers a 10-bit resolution, providing fine detail in the analog signal conversion process for accurate digital representation.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), it ensures quick data acquisition, which is crucial for real-time processing and monitoring applications.
  • Dual Channel: This device features two independent ADC channels, allowing simultaneous sampling of different analog signals, which can be critical for multi-sensor systems or for balanced stereo audio applications.
  • Low Power Consumption: The ADC102S051CIMM/NOPB is optimized for power efficiency, making it suitable for portable and battery-powered devices where power conservation is essential.
  • Interface: It incorporates a simple, SPI-compatible serial interface that facilitates easy integration with most microcontrollers and digital systems.
  • Package: It comes in a small VSSOP (Very-Thin Shrink Small Outline Package), which is advantageous for space-constrained applications.
  • Lead-Free and RoHS Compliant: The “NOPB” designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly option that meets current regulations for electronic components.

Applications

The versatility of the ADC102S051CIMM/NOPB allows it to be used across various industries and applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Medical Devices
  • Consumer Electronics
  • Industrial Control Systems
  • Embedded Systems

Conclusion

With its combination of high-speed performance, dual-channel capability, and low power consumption, the ADC102S051CIMM/NOPB from Texas Instruments represents a robust solution for designers looking to enhance the accuracy and efficiency of their digital systems. Whether for industrial, medical, or consumer applications, this ADC brings reliability and precision to the forefront of analog-to-digital conversion technology.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess