EN
  • EN
  • DE

74SSTUB32866AZKER

Part No 74SSTUB32866AZKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CONFIG REG BUFF 25BIT 96-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74SSTUB
Packaging Reel package
Supply Voltage 1.7 V ~ 1.9 V
Resolution 25, 14
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-PBGA MICROSTAR (13.6x5.6)
Win Source Part Number 765978-74SSTUB32866AZKER
Family Name 74SSTUB32866
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74SSTUB32866AZKER CAD Model

Description

The 74SSTUB32866AZKER is a high-performance, 25-bit configurable registered buffer from Texas Instruments, designed to meet the demands of high-speed signal transmission while maintaining signal integrity. This component is part of the 74 series logic family and is specifically tailored for computing and telecommunication applications where it is crucial to manage data flow efficiently and reliably.

Key Features:

  • High-Speed Operation: The 74SSTUB32866AZKER is capable of operating at high frequencies, making it suitable for systems that require fast data processing and minimal latency.
  • Configurable Registers: With 25 configurable registers, this device offers flexibility in managing data inputs and outputs, allowing for optimized performance in various applications.
  • Low Voltage Operation: It operates at a low voltage, which helps to reduce power consumption and heat generation, contributing to the overall efficiency of the system it is integrated into.
  • Robust Signal Integrity: Designed with signal integrity in mind, this buffer minimizes signal degradation over long distances and through connectors, ensuring reliable data transmission.
  • Compatibility: The 74SSTUB32866AZKER is compatible with JEDEC standard SSTL_18 interfaces, allowing for easy integration into existing systems without the need for significant redesigns.

Applications:

This versatile buffer is well-suited for a variety of applications, including:

  • High-speed computing systems
  • Data communication equipment
  • Servers and networking hardware
  • Signal distribution and timing applications

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the 74SSTUB32866AZKER is no exception. It is manufactured to the highest standards to ensure it meets the rigorous requirements of industrial and commercial use. With Texas Instruments' reputation, users can be confident in the consistent performance and longevity of this product.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 609 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess