EN
  • EN
  • DE

SN74SSTU32866ZKER

Part No SN74SSTU32866ZKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Resolution 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Family Part Number 74SSTU32866
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1256088-SN74SSTU32866ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32866ZKER CAD Model

Description

SN74SSTU32866ZKER - Texas Instruments 25-Bit Configurable Registered Buffer

The SN74SSTU32866ZKER from Texas Instruments is a highly versatile, 25-bit configurable registered buffer designed to meet the demands of high-speed signal processing and memory interfacing. This device is part of Texas Instruments' SSTU series, renowned for its robust performance and reliability in a wide range of applications, including servers, workstations, data storage, and telecommunications systems.

At the heart of the SN74SSTU32866ZKER is its ability to operate as either a 25-bit 1:1 or a 14-bit 1:2 configurable registered buffer with a parity bus. This flexibility allows designers to use the same part for different configurations, simplifying inventory management and reducing design complexity. The device supports a high-speed SSTL_18 interface with a maximum clock frequency of 250 MHz, making it suitable for interfacing with DDR SDRAM memory modules and other high-speed digital systems.

One of the standout features of the SN74SSTU32866ZKER is its support for bidirectional data flow with noninverting data paths. This enables seamless data transfer in both directions, which is critical for systems that require high data throughput and low latency. Additionally, the device includes a built-in parity error checking feature that enhances data integrity by detecting single-bit errors on the parity bus.

The SN74SSTU32866ZKER comes in a compact, 96-ball BGA (ZKE) package that is optimized for minimal footprint and excellent thermal performance. It operates over a wide supply voltage range of 1.7 V to 1.9 V, making it compatible with a variety of low-voltage applications. Furthermore, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Overall, the SN74SSTU32866ZKER is a testament to Texas Instruments' commitment to providing high-quality, innovative semiconductor solutions. Its combination of high speed, configurability, and advanced features make it an ideal choice for designers looking to create high-performance, reliable systems without compromising on space or power efficiency.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6778 $58.7112
9+ $12.0434 $108.3906
13+ $11.6670 $151.6710
18+ $11.2907 $203.2326
23+ $10.9143 $251.0289
31+ $9.7852 $303.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess