EN
  • EN
  • DE

SN74ABTE16245DLR

Part No SN74ABTE16245DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTE
Packaging Reel - TR
Logic Type Incident-Wave Switching Bus Transceivers
Supply Voltage 4.5 V ~ 5.5 V
Resolution 16
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
RoHS State Request Verification
Win Source Part Number 1253195-SN74ABTE16245DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABTE16245
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABTE16245DLR CAD Model

Description

Product Overview: SN74ABTE16245DLR from Texas Instruments

The SN74ABTE16245DLR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is a 16-bit bus transceiver with 3-state outputs and is part of the ABTE series, which is known for its high-performance non-inverting transceivers.

Key Features

  • High-Speed Data Transfer: The SN74ABTE16245DLR is capable of transferring data at high speeds, making it suitable for applications that require fast and reliable communication between devices.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 3.6V, providing versatility in different system environments and compatibility with various logic levels.
  • Low Power Consumption: Designed for optimal power efficiency, the device consumes low power, thereby reducing the overall power expenditure of the system it is incorporated in.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pullup/pulldown resistors, saving board space and simplifying circuit design.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to ensure that the outputs are effectively disconnected when not in use.

Applications

The SN74ABTE16245DLR is ideal for a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • Servers and workstations
  • Signal routing and distribution
  • Memory and data processing units

Package and Quality

The device comes in a 48-pin SSOP (Shrink Small-Outline Package) that is surface-mountable, making it suitable for compact PCB layouts. Texas Instruments ensures high-quality manufacturing standards, and the SN74ABTE16245DLR is no exception, providing reliability and performance for critical applications.

Conclusion

In summary, the SN74ABTE16245DLR from Texas Instruments is a robust and versatile bus transceiver that offers high-speed data transfer, low power consumption, and a range of features designed to simplify and enhance electronic system design. Its wide voltage range and 3-state outputs make it a solid choice for designers looking to create efficient and reliable digital interfaces.

You May Also Be Interested in

Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3142 $61.2568
8+ $12.5655 $100.5240
13+ $12.1729 $158.2477
17+ $11.7802 $200.2634
22+ $11.3875 $250.5250
30+ $10.2095 $306.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess