EN
  • EN
  • DE

74FCT16500CTPVCTG4

Part No 74FCT16500CTPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-Bit Registered Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131408-74FCT16500CTPVCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT16500CTPVCTG4 CAD Model

Description

Product Overview: Texas Instruments 74FCT16500CTPVCTG4

The Texas Instruments 74FCT16500CTPVCTG4 is a high-performance, low-power 18-bit universal bus transceiver with 3-state outputs. This integrated circuit (IC) is part of the 74FCT series, which is renowned for its fast propagation delay and high noise immunity, making it ideal for interfacing with bus systems in high-speed computing and telecommunications environments.

Key Features

  • Bus Interface Type: The device features a universal bus interface, allowing for versatile bidirectional communication.
  • Logic Type: 18-bit transceiver with 3-state outputs, which facilitates the connection between two buses while providing high-impedance states to disable the output.
  • Operating Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels.
  • Speed: The 74FCT16500CTPVCTG4 offers fast propagation delays, ensuring quick data transfer and minimal signal latency for critical applications.
  • Drive Capability: Enhanced drive capability is provided to drive heavy loads while maintaining signal integrity.
  • Package: The IC comes in a 56-TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The 74FCT16500CTPVCTG4 is widely used in systems that require high-speed, bidirectional data flow and interface control. Typical applications include:

  • High-speed data acquisition systems
  • Telecommunication switching systems
  • Server and networking equipment
  • Industrial control and automation
  • Signal processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The 74FCT16500CTPVCTG4 is no exception, offering exceptional performance and reliability backed by TI's rigorous testing and validation processes. This product is designed to meet the needs of engineers and designers for high-speed, reliable data transfer in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess