EN
  • EN
  • DE

74AVCH16T245GRG4

Part No 74AVCH16T245GRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131158-74AVCH16T245GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH16T245GRG4 CAD Model

Description

The 74AVCH16T245GRG4 is a high-performance, dual-supply, bidirectional voltage-level translator from Texas Instruments, designed for multi-voltage digital system applications. This device is part of the AVC (Advanced Very-Low Voltage CMOS) family and is optimized for translation applications that require high speed and low power consumption.

Key Features

  • Wide Voltage Range: This device supports translation from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, allowing for flexibility in interfacing between different voltage domains.
  • High-Speed Operation: With a maximum data rate of 380 Mbps (190 MHz), the 74AVCH16T245GRG4 is suitable for high-speed signal transmission without compromising signal integrity.
  • Low Power Consumption: The device is designed for low power dissipation, which is critical for battery-powered and power-sensitive applications.
  • Bus Hold Function: It incorporates a bus hold feature that retains the last active state during Tri-State or power-off conditions, reducing the need for external pull-up or pull-down resistors.
  • Direction Control: Direction control inputs (DIR) determine the direction of data flow, making the device versatile for various data communication protocols.
  • Output Enable (OE) Feature: The OE input disables the outputs, allowing the outputs to enter a high-impedance state, which is useful for interfacing with shared data buses.

Applications

The 74AVCH16T245GRG4 is ideal for a wide range of applications that require voltage level translation, such as interfacing between different logic levels in mixed-voltage systems. Common applications include mobile phones, consumer electronics, networking and telecommunication equipment, and industrial control interfaces.

Package and Quality

This device is offered in a TSSOP-48 (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and the 74AVCH16T245GRG4 is no exception, meeting or exceeding industrial quality and reliability benchmarks.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess