EN
  • EN
  • DE

SN74AUP1T34DSFR

Part No SN74AUP1T34DSFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1-Bit Unidirectional Voltage-Level Translator | IC TRNSLTR UNIDIRECTIONAL 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 0.9V ~ 3.6V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package 6-SON (1x1)
Family Part Number 74AUP1T34
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254098-SN74AUP1T34DSFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T34DSFR CAD Model

Description

The SN74AUP1T34DSFR is a high-performance, single-bit, unidirectional voltage level translator from Texas Instruments. Designed for low-power operation, this device is part of the advanced ultra-low power (AUP) family, which offers a wide range of voltage level translation solutions for multi-voltage systems.

Key Features

  • Low Power Consumption: With its ultra-low power design, the SN74AUP1T34DSFR is optimized for power-sensitive applications, ensuring minimal impact on battery life and overall system power usage.
  • Voltage Level Translation: It supports bidirectional voltage level translation between different logic levels ranging from 0.9V to 3.6V, making it suitable for interfacing between low-voltage microprocessors or microcontrollers and higher voltage circuits.
  • High-Speed Operation: Despite its low power consumption, the device does not compromise on speed, providing high-speed operation that is essential for modern digital communication and signal processing applications.
  • ESD Protection: The inputs and outputs are equipped with robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh electrical environments.
  • Compact Package: The SN74AUP1T34DSFR comes in a space-saving 6-pin SOT (small outline transistor) package, making it ideal for use in compact and portable electronic devices.

Applications

The versatility of the SN74AUP1T34DSFR makes it an excellent choice for a wide range of applications, including:

  • Mobile and portable devices where power efficiency is critical
  • Multi-voltage level interface applications in consumer electronics
  • Data communication systems requiring high-speed level shifting
  • Microcontroller or microprocessor-based systems needing voltage translation

Technical Specifications

Parameter Value
Supply Voltage (VCC) 0.9V to 3.6V
Logic Levels Unidirectional
Package Type 6-pin SOT (DSF)
ESD Protection Yes
Operating Temperature Range -40°C to +85°C

Overall, the SN74AUP1T34DSFR from Texas Instruments is a reliable and efficient solution for voltage level translation in a variety of electronic systems, providing both performance and durability in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4610 $50.7100
265+ $0.3783 $100.2495
410+ $0.3665 $150.2650
565+ $0.3547 $200.4055
730+ $0.3428 $250.2440
980+ $0.3074 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess