EN
  • EN
  • DE

74ACT11257N

Part No 74ACT11257N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2-1 LINE SELEC/MUX 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Dual Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 764983-74ACT11257N
Family Name 74ACT11257
Introduction Date January 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11257N CAD Model

Description

The 74ACT11257N is a versatile and high-performance quadruple 2-line to 1-line data selector/multiplexer integrated circuit from Texas Instruments. Designed with advanced silicon-gate CMOS technology, this device offers significant improvements over its predecessor technologies, making it a perfect fit for a wide range of digital applications.

Key Features

  • Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
  • Number of Circuits: 4
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: ±24mA
  • Propagation Delay Time: 13ns at 5V
  • Package: 16-Pin DIP (Dual In-line Package)

Performance and Quality

With its fast propagation delay and high noise immunity, the 74ACT11257N ensures reliable performance in critical timing applications. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges. Each multiplexer has a separate enable input which allows for precise control over data selection and multiplexing operations.

Applications

The 74ACT11257N is an ideal choice for a variety of applications that require data routing and signal multiplexing. Common applications include:

  • Data transmission systems
  • Communication systems
  • Signal gating
  • Function generation
  • Computer systems

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship and the 74ACT11257N is designed to comply with various international standards. The device is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.

Ordering and Packaging

When ordering the 74ACT11257N, ensure that you are getting the genuine product by purchasing from authorized distributors. The device comes in a robust 16-pin DIP package, providing ease of integration into your existing systems with standard through-hole mounting techniques.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess