Products specifications Report Issue?

Win Source Part Number 959194-EB9480-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB9480-000 CAD Model

Description

The EB9480-000 is a component manufactured by TE Connectivity, a global leader in connectivity and sensor solutions. While specific detailed information on this particular part number is limited, based on the series and manufacturer, it is highly likely to be an OEM part used within larger electronic assemblies.

Possible Applications

  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Aerospace applications
  • Automotive electronics

Potential Features

  • Durable construction for reliable performance.
  • Compact design for high-density mounting.
  • Designed for automated assembly processes.
  • Compliance with industry standards for safety and performance.

Potential Benefits

  • Enhanced system reliability due to robust design.
  • Reduced assembly time and costs through automated manufacturing compatibility.
  • Improved overall product quality and longevity.
  • Optimized performance in demanding environmental conditions.

Given the limited publicly available specifications for the EB9480-000, consulting the official TE Connectivity documentation or contacting their technical support is recommended for detailed electrical, mechanical, and environmental characteristics. This will ensure proper integration and optimal performance within the intended application. The absence of specific details online suggests that this part may be custom-designed for a specific OEM customer, further emphasizing the need for direct consultation with TE Connectivity.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2364
ECAD model for C1005X5R1C105KT000E
Bourns Inc.
Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Need more? Email Us
ECAD model for CR0201AFW-1820GAS
TDK Corporation
Need more? Email Us
ECAD model for C0603C0G1H270JT00NN
Kemet
Need more? Email Us
ECAD model for C0603C392J1GAC3121
Samtec Inc.
CONN SOCKET 32POS 0.1 GOLD PCB / 32 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-116-58-G-D
Diodes Incorporated
Need more? Email Us
ECAD model for C0ZBZ0001683
Panasonic
THERMISTOR NTC 2KOHM 4500K 0603 / NTC Thermistor 2k 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERT-J1VT202J
Dell
Need more? Email Us
ECAD model for DSBT58MAY15179
Surya
Cloudy Shag CYS-3400 5'3" x 7'3" Rectangle Global Rug in Medium Gray
Need more? Email Us
ECAD model for CYS34005373

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention