EN
  • EN
  • DE
  • IT

TMUX1072RUTR

Part No TMUX1072RUTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 12UQFN  /  2 Circuit IC Switch 2:1 18Ohm 12-UQFN (1.7x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 18Ohm
Channel-to-Channel Matching (ΔRon) 70mOhm
Voltage - Supply, Single (V+) 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Max) 250µs, 10µs
-3db Bandwidth 1.2GHz
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Max) 185µA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-UFQFN
Supplier Device Package 12-UQFN (1.7x2)
Base Product Number TMUX1072
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50285-6,296-50285-2,TMUX1072RUTR-ND,296-50285-1
Standard Package 3,000
Win Source Part Number 1136890-TMUX1072RUTR
Ultra Librarian 3D Model Ultra Librarian TMUX1072RUTR CAD Model

Description

The TMUX1072RUTR is a precision, dual-channel, 2:1 multiplexer from Texas Instruments, designed for exceptional performance in a variety of applications. This advanced switch is part of the TMUX1072 series, which is renowned for its high reliability and versatility, making it an ideal choice for engineers and designers looking to optimize their signal routing with minimal signal distortion.

Key Features

  • Low On-Resistance: The device offers a low on-resistance of typically 5 Ω, allowing signals to pass through with minimal voltage drop and power loss.
  • Wide Operating Range: It operates over a wide supply range from 1.08 V to 5.5 V, accommodating a variety of signal levels and making it suitable for both single and dual supply operations.
  • Bidirectional Signal Flow: The TMUX1072RUTR supports bidirectional signal flow, enabling it to be used in both multiplexing and demultiplexing applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity.
  • Break-Before-Make Switching: The device features break-before-make switching, which ensures that no two channels are connected simultaneously, preventing signal interference and short circuits.

Applications

The TMUX1072RUTR is suitable for a diverse range of applications, including but not limited to:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Medical equipment
  • Test and measurement setups

Package and Quality

Encased in a compact, surface-mount, 10-pin UQFN package, the TMUX1072RUTR is designed for space-constrained applications. Its small footprint does not compromise on performance or quality. The device is also RoHS compliant and is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistency for critical applications.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4802 $51.8070
85+ $1.2146 $103.2410
130+ $1.1766 $152.9580
180+ $1.1387 $204.9660
230+ $1.1007 $253.1610
305+ $0.9868 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess