EN
  • EN
  • DE

AMC1204

Part No AMC1204
Manufacturer Texas Instruments
Catalog Hard To Find
Description 20MHz, Second-Order, Isolated Delta-Sigma Modulator for Current-Shunt Measurement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1144257-AMC1204
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC1204 CAD Model

Description

The AMC1204 is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that converts an analog input signal into a high-speed, single-bit data stream. This product is specifically designed to work in conjunction with digital isolation devices in applications that require high-voltage isolation. The AMC1204 is an ideal choice for motor control, green energy, and industrial automation systems where accurate current and voltage measurements are critical for performance and safety.

Key Features

  • High Resolution: The AMC1204 offers a 16-bit analog-to-digital conversion with no missing codes, providing high-precision measurement capabilities.
  • High Isolation Voltage: With an integrated digital isolator, the device supports an isolation voltage of up to 4000V<sub>peak, ensuring safety and noise immunity in high-voltage applications.
  • High Data Rates: It features a data rate of up to 20MHz, which allows for fast signal processing and control loop response times.
  • Low Power Consumption: The AMC1204 is optimized for low power operation, making it suitable for energy-sensitive applications.
  • Flexible Supply Voltage: The device operates with a supply range from 3.0V to 5.5V, providing compatibility with a variety of microcontrollers and digital systems.

Applications

  • Electric motor control
  • Power inverters and converters
  • Battery management systems
  • Industrial automation and process control
  • Renewable energy systems, such as solar inverters and wind turbines

Technical Specifications

The AMC1204 features an input voltage range that is optimized for direct connection to shunt resistors or other low voltage level signal sources. Its differential input is designed to provide excellent common-mode rejection, which is essential in noisy environments. The device also includes a self-test feature that verifies the integrity of the analog-to-digital conversion system, ensuring reliable operation over time.

For developers and engineers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the AMC1204 into various systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess