EN
  • EN
  • DE

PI5USB31213AXEAEX

Part No PI5USB31213AXEAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description USB3 SWITCH,X1-QFN2040-24,T&R,3. / USB Switch IC 2 Channel 24-X1QFN (2x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Applications USB
Number of Channels 2
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Features Bi-Directional, USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-XFQFN Exposed Pad
Supplier Device Package 24-X1QFN (2x4)
Base Product Number PI5USB31213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI5USB31213AXEAEXDIDKR,PI5USB31213AXEAEXDITR,PI5USB31213AXEAEXDICT
Standard Package 3,500
Win Source Part Number 1136187-PI5USB31213AXEAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB31213AXEAEX CAD Model

Description

Introducing the PI5USB31213AXEAEX from Diodes Incorporated

The PI5USB31213AXEAEX is a cutting-edge USB 3.2 Gen 1 (5Gbps) switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to provide a high-performance and cost-effective solution for switching USB 3.2 signals in a variety of consumer, computing, and communication applications.

Key Features

  • High-Speed Performance: The switch supports USB 3.2 Gen 1 data rates of 5Gbps, ensuring fast and efficient data transfer for connected devices.
  • Low On-Resistance: With a low on-resistance (RON) of typically 6Ω, the PI5USB31213AXEAEX minimizes signal attenuation and power loss, providing a more reliable connection.
  • Enhanced Signal Integrity: Thanks to its advanced design, the switch maintains excellent signal integrity, which is crucial for high-speed USB data transmission.
  • Compatibility: The device is fully compliant with the USB 3.2 Gen 1 specification and is also backward compatible with USB 2.0, ensuring broad device compatibility.
  • Power Efficiency: The PI5USB31213AXEAEX is designed for power efficiency, with a low-power mode that reduces power consumption when the switch is not in active use.

Applications

The versatility of the PI5USB31213AXEAEX makes it an ideal choice for a wide range of applications, including:

  • Desktop and laptop computers
  • Smartphones and tablets
  • USB hubs and docking stations
  • Consumer electronics
  • Data storage devices

Product Benefits

With its exceptional performance and robust feature set, the PI5USB31213AXEAEX provides numerous benefits to designers and manufacturers:

  • Facilitates the design of high-speed USB interfaces with minimal signal loss.
  • Enables the creation of more efficient, power-saving devices.
  • Supports the development of products that are compatible with a wide range of USB standards and devices.
  • Reduces design complexity and helps to speed up time-to-market for new products.

The PI5USB31213AXEAEX from Diodes Incorporated represents a significant advancement in USB switching technology, offering a blend of performance, efficiency, and compatibility that is ideal for today's fast-paced, data-driven world.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1286 $50.0576
39+ $2.5671 $100.1169
61+ $2.4869 $151.7009
84+ $2.4067 $202.1628
108+ $2.3264 $251.2512
144+ $2.0858 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess