Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160200-CD74HC153M96
Manufacturer Homepage www.ti.com
Family Name CD74HC153
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC153M96 CAD Model

Description

The CD74HC153M96 is a high-speed CMOS Logic Dual 4-Input Multiplexer designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of Texas Instruments' high-speed CMOS logic family and is widely used in digital applications due to its versatility and performance.

The device features two individual 4-input multiplexers with common select inputs and separate enable inputs. Multiplexers are fundamental components in digital design, allowing multiple input signals to be routed to a single output line, which makes the CD74HC153M96 a crucial component in systems where data routing is required.

Each multiplexer has four binary control inputs (A, B, C, and D) and two binary addressing inputs (S0 and S1). The two enable inputs (1E and 2E) are active low, which means that the corresponding multiplexer is enabled when the enable input is at a low logic level. The multiplexers can pass binary information from one of the four input lines to the output based on the combination of the select inputs.

The CD74HC153M96 operates at a wide voltage range of 2V to 6V and provides features like low power consumption and high noise immunity typical of CMOS devices. It is compatible with the requirements of the JEDEC standard no. 7A. The outputs can drive up to 10 LSTTL loads, which makes it compatible with TTL logic, thus allowing for easy interface with other standard logic families.

This product comes in a 16-pin SOIC package, denoted by the M96 suffix in the part number, which is suitable for surface mounting on printed circuit boards (PCBs). The compact form factor of the SOIC package makes it ideal for space-constrained applications.

The CD74HC153M96 is used in a wide range of applications including data routing, signal gating, data selection, and various other digital logic functions. Its high-speed performance and reliability make it a preferred choice for designers and engineers in the electronics industry.

In summary, the CD74HC153M96 from Texas Instruments is a versatile and efficient solution for digital multiplexing applications, offering high performance and compatibility with multiple logic families in a compact package.

You May Also Be Interested in

Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16TVSOP
Lowest to $0.6217
ECAD model for SN74LVC138ADGVR
ON Semiconductor
4-Bit Transparent Latch / 4-to-16 Line Decoder
Need more? Email Us
ECAD model for MC14515BDWR2G
Texas Instruments
20-BIT FET BUS SWITCH
Lowest to $2.6688
ECAD model for SN74CBTR16861DGVR
Diodes Incorporated
USB3 SWITCH,X1-QFN2040-24,T&R,3. / USB Switch IC 2 Channel 24-X1QFN (2x4)
Lowest to $3.6142
ECAD model for PI5USB31213AXEAEX
Texas Instruments
High-Speed CMOS Logic Dual 4- to 1-Line Selector/Multiplexer
Lowest to $0.5972
ECAD model for CD74HC153M96
ON Semiconductor
3-to-8 Line Decoder With 5V-Tolerant Inputs
Lowest to $0.4491
ECAD model for MC74LVX138DR2G
ON Semiconductor
3.3V / 5V ECL 4:1 Differential Multiplexer | IC MUX 4:1 DIFF 5V ECL 20-TSSOP
Need more? Email Us
ECAD model for MC100EP57DTR2
ON Semiconductor
3-to-8 Line Decoder With 5V-Tolerant Inputs | IC DECODER 3-8 LINE ADV 16-SOIC
Lowest to $0.8746
ECAD model for MC74LVX138DR2
ON Semiconductor
Low Voltage 1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 LV 16SOP
Need more? Email Us
ECAD model for 74LVX138SJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5972 $56.7340
230+ $0.4900 $112.7000
355+ $0.4748 $168.5540
490+ $0.4594 $225.1060
635+ $0.4441 $282.0035
845+ $0.3982 $336.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,430 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention