EN
  • EN
  • DE

SY100E167JC

Part No SY100E167JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 6-BIT 2:1 MUX-REGISTER | IC MUX/REGISTER 6-BIT 2:1 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E167
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262800-SY100E167JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E167JC CAD Model

Description

Product Overview: SY100E167JC from Microchip Technology

The SY100E167JC, crafted by the renowned Microchip Technology, is a high-performance triple differential receiver designed for use in systems that demand the utmost in speed and signal integrity. This device is part of the SY100E series, which is known for its exceptional performance in ECL (Emitter Coupled Logic) systems. The SY100E167JC stands out for its ability to process high-speed signals with exceptional precision, making it an ideal component for telecommunications, data communications, and high-speed computing applications.

Key Features

  • High-Speed Performance: The SY100E167JC operates at exceptional speeds, ensuring rapid signal processing and minimal propagation delay, which is crucial for applications that require fast data throughput.
  • Differential ECL Inputs and Outputs: The device features triple differential ECL inputs and outputs, providing a robust interface that is less susceptible to common-mode noise and other signal integrity issues.
  • Extended Supply Voltage Range: It supports an extended supply voltage range, which enhances its compatibility with various ECL systems and allows for flexible system design.
  • Temperature Range: The SY100E167JC is designed to operate over a broad temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Package Type: It is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation.

Applications

The SY100E167JC is particularly suited for high-speed applications where signal integrity is paramount. Its typical applications include:

  • High-speed networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure like multiplexers and transmission systems
  • High-performance computing systems and data centers
  • Test and measurement equipment

With its combination of high-speed operation, differential signaling, and reliable performance across a range of temperatures, the SY100E167JC from Microchip Technology is a versatile and essential component for any system requiring high-speed data processing and communication.

You May Also Be Interested in

SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess