EN
  • EN
  • DE

SN74CB3T3125RGYR

Part No SN74CB3T3125RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC QUAD FET BUS SWITCH 14-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Family Part Number 74CB3T3125
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1254203-SN74CB3T3125RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3125RGYR CAD Model

Description

The SN74CB3T3125RGYR is a high-performance integrated circuit from Texas Instruments, designed to provide efficient single-bit 1-of-2 FET multiplexer/demultiplexer functions. This versatile chip is a part of the SN74 family, known for its robustness and reliability in various applications.

Key Features

  • Wide Voltage Range: It operates over a 2.3 V to 3.6 V range, making it suitable for interfacing with both 2.5V and 3.3V logic levels.
  • Low Power Consumption: The device is designed for low-power operation, which is critical for battery-powered and power-sensitive applications.
  • High Bandwidth: With a bandwidth of up to 250 MHz, it is capable of handling high-speed signals, ensuring minimal signal delay and high data throughput.
  • 5-V Tolerant: The inputs are 5-V tolerant when the device is powered up, allowing for a seamless interface with higher voltage logic levels without the need for additional level-shifting circuitry.
  • Flow-Through Architecture: The design minimizes signal distortion and simplifies the PCB layout by maintaining a consistent signal path.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 Ω (Vcc = 3.3 V), which contributes to better signal integrity and reduced power loss.

Applications

The SN74CB3T3125RGYR is ideal for various applications, including but not limited to:

  • Signal gating
  • Switching and data multiplexing
  • Bus isolation and switching
  • Hot-swapping and server applications
  • Networking and telecommunications

Package and Quality

This specific model comes in a compact VQFN (RGY) package, which is ideal for space-constrained applications. It is offered in a tape and reel format for automated assembly processes. Texas Instruments ensures high manufacturing standards, with each unit undergoing rigorous testing and quality control to maintain reliability and performance consistency.

Environmental and Regulatory Compliance

The SN74CB3T3125RGYR adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes it a responsible choice for eco-conscious manufacturers.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7826 $50.0868
44+ $2.2832 $100.4608
68+ $2.2118 $150.4024
94+ $2.1405 $201.2070
121+ $2.0691 $250.3611
162+ $1.8551 $300.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess