EN
  • EN
  • DE

SN74CB3Q6800DGVR

Part No SN74CB3Q6800DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10 BIT FET BUS SWITCH WITH PRECHAGED OUTPUTS 2.5V/3.3V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 1254192-SN74CB3Q6800DGVR
Manufacturer Homepage www.ti.com
Family Name SN74CB3Q6800
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q6800DGVR CAD Model

Description

The SN74CB3Q6800DGVR is a high-performance, 10-bit FET switch from Texas Instruments, designed to provide a seamless interface between different voltage domains in modern electronic systems. This device is a member of the 74CB series, known for their low on-state resistance and low total harmonic distortion, making them ideal for a wide range of applications including signal routing, bus isolation, and level translation.

Key Features

  • Low On-State Resistance (RON): The device features a typical RON of only 5 Ω, ensuring minimal signal distortion and power loss across the switch.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it compatible with various logic levels and allowing for flexible design options.
  • 10-Bit Bus Switch: The SN74CB3Q6800DGVR can control up to 10 separate signal lines, allowing for efficient data transfer and multiplexing.
  • Quick Switch Technology: Texas Instruments' Quick Switch technology provides near-zero propagation delay, which is crucial for high-speed data transmission and signal integrity.
  • 5-V Tolerant I/O: The inputs and outputs are tolerant to 5 V, even when the device is powered down, offering protection against higher voltage levels and ensuring compatibility with mixed-voltage systems.

Applications

  • Signal routing and multiplexing
  • Bus isolation in multi-master systems
  • Level translation for mixed-voltage designs
  • Hot-swapping and hot-docking applications

Package and Quality

The SN74CB3Q6800DGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each device meets rigorous industry standards for performance and reliability.

Ordering and Availability

For pricing, ordering, and availability, please visit the Texas Instruments website or contact an authorized distributor. The SN74CB3Q6800DGVR is available in tape and reel packaging, facilitating easy integration into automated manufacturing workflows.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess