EN
  • EN
  • DE

5962-8515510RA

Part No 5962-8515510RA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 12NS, PAL-TYPE, TTL / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1001543-5962-8515510RA
Ultra Librarian 3D Model Ultra Librarian 5962-8515510RA CAD Model

Description

The 5962-8515510RA is a high-performance, precision integrated circuit from Texas Instruments, known for its reliability and robustness, particularly in demanding applications. This product is part of a line of components designed to meet the stringent requirements of the aerospace and defense industries, ensuring operation in extreme environments.

Key Features

  • High Precision: It delivers accurate readings and stable performance, making it suitable for critical applications where precision is paramount.
  • Wide Temperature Range: The device is designed to operate effectively over a broad temperature range, making it ideal for use in environments with extreme temperature variations.
  • Durable: It is built to withstand harsh conditions, including high levels of radiation and vibration, ensuring long-term reliability.
  • Quality Standards: This product meets the rigorous quality standards required for military and aerospace applications, certified under the 5962 military specification.
  • Long Lifecycle: As with many Texas Instruments components, this product is designed for a long operational lifespan, reducing the need for frequent replacements and maintenance.

Applications

The 5962-8515510RA is ideal for use in a variety of high-reliability applications, including but not limited to:

  • Avionics and aerospace instrumentation
  • Satellite and space exploration equipment
  • Military hardware and communication systems
  • Navigation and radar systems
  • Critical industrial control systems

Technical Specifications

Detailed technical specifications for the 5962-8515510RA can be found in the product datasheet provided by Texas Instruments. Customers are encouraged to review the datasheet to ensure this product meets their specific requirements.

Note: It is essential to consult the latest documentation and product specifications to confirm compatibility and suitability for your particular application.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess