The 5962-85155052A is a high-performance, precision integrated circuit from Texas Instruments, designed to meet the demanding requirements of aerospace and military applications. This device is characterized and approved for space-level use, ensuring it can withstand the harsh conditions of space environments, including exposure to radiation, extreme temperatures, and the vacuum of space.
Key Features - Radiation Hardened: The 5962-85155052A is built to be resilient against radiation effects, making it suitable for satellite and space exploration missions.
- High Precision: This product offers precise voltage references and stable performance, critical for the accuracy of electronic systems in aerospace applications.
- Wide Temperature Range: It operates effectively across a broad range of temperatures, which is essential for equipment that experiences temperature fluctuations.
- Robust Packaging: The device is encapsulated in a durable package that protects it from physical stress and ensures long-term reliability.
Applications
The 5962-85155052A is ideal for use in systems where failure is not an option. Its robust design and precise operation make it a key component in:
- Space systems and satellites
- Avionics and military hardware
- Missile and defense systems
- High-reliability computing systems
Quality and Reliability
Texas Instruments is committed to manufacturing products that meet the highest standards of quality and reliability. The 5962-85155052A has undergone rigorous testing to ensure it meets these standards. Users can trust this product to perform reliably in the most critical and demanding applications.
Technical Specifications
The technical specifications of the 5962-85155052A include:
- Supply Voltage Range: 4.5V to 16V
- Output Voltage: 5V
- Temperature Range: -55°C to 125°C
- Package Type: Ceramic DIP
Please refer to the official Texas Instruments datasheet for detailed electrical characteristics and operational parameters.