EN
  • EN
  • DE

74AUC16374DGGRG4

Part No 74AUC16374DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 2.2ns at 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Iq) 20μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Family Part Number 74AUC16374
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131013-74AUC16374DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUC16374DGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74AUC16374DGGRG4

The 74AUC16374DGGRG4 is a high-performance, 16-bit edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This integrated circuit (IC) is a part of the advanced ultra-low-voltage CMOS (AUC) family, which is renowned for its low-power consumption and high-speed operation. The 74AUC16374DGGRG4 is specifically engineered to address the needs of the latest generation of mobile phones, personal computers, and other electronic devices where power efficiency and compact design are crucial.

Featuring two separate eight-bit bus interface units, the 74AUC16374DGGRG4 allows for independent control of each section through separate clock (CLK) and output enable (OE) inputs. This level of control makes the device highly versatile for a wide range of applications. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable timing and synchronization within digital systems.

The 74AUC16374DGGRG4 operates over a very broad data bandwidth, with a typical shift frequency of up to 250 MHz. This high-speed capability combined with a low operating voltage range of 0.8 V to 2.7 V makes the device particularly suitable for interfacing with high-speed microprocessors and for data communication in portable devices where energy efficiency is a priority.

Constructed in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, the 74AUC16374DGGRG4 is designed for surface mount technology (SMT), which allows for a more efficient use of board space and reduced weight — essential characteristics for modern electronic design. The device also features balanced propagation delays and output transition times, which contribute to its excellent performance in terms of data throughput and signal integrity.

In summary, the Texas Instruments 74AUC16374DGGRG4 is a state-of-the-art flip-flop IC that offers a blend of high-speed, low-power operation, and functional versatility. Its small footprint and advanced features make it ideal for use in the latest high-speed digital systems where efficiency and space constraints are of paramount importance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess