EN
  • EN
  • DE

MSP430F1610IRTDR

Part No MSP430F1610IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1227294-MSP430F1610IRTDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F1610
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1610IRTDR CAD Model

Description

Overview of MSP430F1610IRTDR

The MSP430F1610IRTDR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-efficiency applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power management features and versatile peripherals that make it ideal for a wide range of electronic devices.

Key Features

  • 16-Bit RISC Architecture: The MSP430F1610IRTDR is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that offers a balanced combination of processing power and energy efficiency, enabling it to execute instructions quickly while minimizing power consumption.
  • Integrated Memory: It comes with 48KB of flash memory and 10KB of RAM, providing ample space for program storage and efficient data management without the need for external memory components.
  • Digital and Analog Peripherals: This MCU includes a variety of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), allowing for precise control and data acquisition in embedded systems.
  • Low Power Modes: The MSP430F1610IRTDR features multiple low-power modes, which enable it to achieve ultra-low power consumption rates for battery-powered and energy-sensitive applications.
  • Flexible Clock System: A flexible clock system is provided, which includes a built-in digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes to active mode in less than 6 microseconds.

Connectivity and Programmability

The MSP430F1610IRTDR supports various communication protocols, including SPI, UART, and I2C, facilitating easy integration with other components in a system. It is programmable via JTAG, providing a convenient and efficient way to develop and debug firmware.

Applications

Due to its low power consumption and rich set of features, the MSP430F1610IRTDR is suitable for a variety of applications, such as sensor systems, industrial controls, handheld devices, and wireless networking. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for professional and industrial applications.

Packaging

The MSP430F1610IRTDR is available in a 64-pin QFN package, which is compact and suitable for space-constrained applications. This packaging also provides good thermal performance and is compatible with automated assembly processes, reducing manufacturing costs and time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3994 $50.7988
5+ $20.8406 $104.2030
8+ $20.1893 $161.5144
11+ $19.5380 $214.9180
14+ $18.8868 $264.4152
18+ $16.9330 $304.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess