EN
  • EN
  • DE

LA72680M-F-MPB-E

Part No LA72680M-F-MPB-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description HIFI FOR VCR / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876674-LA72680M-F-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA72680M-F-MPB-E CAD Model

Description

The LA72680M-F-MPB-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed for advanced applications in the automotive and industrial sectors. This robust component is engineered to deliver reliable and efficient performance in demanding environments, showcasing ON Semiconductor's commitment to quality and innovation.

Key Features

  • High Integration: The LA72680M-F-MPB-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Power Efficiency: With its optimized power management circuits, this IC ensures low power consumption, which is crucial for battery-operated devices and energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the LA72680M-F-MPB-E operates reliably over a wide temperature range, making it suitable for outdoor and industrial environments.
  • High-Speed Operation: The device supports high-speed signal processing, which is essential for applications requiring quick data throughput and real-time control.
  • Compact Footprint: The small package size allows for a more compact overall design, which is beneficial for space-constrained applications.

Applications

The versatility of the LA72680M-F-MPB-E makes it ideal for a variety of applications, including:

  • Automotive systems such as engine control units, infotainment, and driver assistance systems
  • Industrial automation, including robotics, sensors, and process control
  • Power management solutions for portable and stationary devices
  • Communication equipment where reliability and high-speed data processing are required

Quality and Reliability

ON Semiconductor is known for its stringent quality control and the LA72680M-F-MPB-E is no exception. The device is subjected to rigorous testing to ensure it meets the highest standards for performance and reliability. Customers can trust that they are getting a product that not only performs well but also stands the test of time, even in the most challenging conditions.

Overall, the LA72680M-F-MPB-E from ON Semiconductor represents a blend of advanced technology, efficiency, and durability, making it a top choice for designers and engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0961 $63.2883
7+ $17.3088 $121.1616
11+ $16.7683 $184.4513
15+ $16.2278 $243.4170
19+ $15.6861 $298.0359
25+ $14.0644 $351.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess