EN
  • EN
  • DE
  • IT

NSMD025-30V

Part No NSMD025-30V
Manufacturer TECHFUSE
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130713-NSMD025-30V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSMD025-30V CAD Model

Description

The NSMD025-30V is a transient voltage suppressor (TVS) diode manufactured by TECHFUSE. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It's particularly suited for safeguarding data lines, I/O ports, and power supplies in various electronic systems.

Applications

  • Data line protection
  • I/O port protection
  • Power supply protection
  • ESD protection
  • Automotive electronics

Features

  • Low clamping voltage
  • Fast response time
  • High surge current capability
  • Small surface mount package
  • Bidirectional protection

Benefits

  • Provides effective protection against voltage surges and ESD.
  • Minimizes the impact of transient events on sensitive circuits.
  • Handles high surge currents without failure.
  • Easy to integrate into automated assembly processes.
  • Protects circuits from both positive and negative voltage transients.

Additional Details

The NSMD025-30V has a standoff voltage of 30V and a low clamping voltage to quickly divert excess voltage away from protected components. Its fast response time ensures prompt protection against transient events. The small surface mount package allows for efficient board layout and space saving. Being a bidirectional TVS diode, it provides protection for both positive and negative surges, making it versatile for various applications.

It's crucial to consult the datasheet for detailed electrical characteristics such as peak pulse current, clamping voltage at specific current levels, and operating temperature range. This TVS diode is commonly used to protect microcontrollers, memory chips, and other sensitive components in consumer electronics, industrial equipment, and automotive systems. Proper PCB layout is essential for optimal performance. This includes placing the TVS diode as close as possible to the protected component and minimizing trace lengths.

You May Also Be Interested in

Princeton
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Mitsubishi
Need more? Email Us
KOA Speer
Need more? Email Us
Mitsubishi
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
ICT
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,675+ $0.0299 $50.0825
4,085+ $0.0245 $100.0825
6,305+ $0.0238 $150.0590
8,700+ $0.0230 $200.1000
11,265+ $0.0222 $250.0830
15,080+ $0.0199 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,797 pieces
MOQ: 1675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess