EN
  • EN
  • DE

PEEL22CV10AS10

Part No PEEL22CV10AS10
Manufacturer ICT
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217666-PEEL22CV10AS10
Categories Custom Parts
Manufacturer ICT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL22CV10AS10 CAD Model

Description

The PEEL22CV10AS10 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT (International CMOS Technology). It is a versatile logic device used for implementing custom digital circuits and logic functions. It offers a flexible alternative to traditional discrete logic components.

Applications

  • Address decoding in memory systems.
  • State machine implementation.
  • Peripheral control logic.
  • Glue logic in digital systems.
  • Custom interface circuits.

Features

  • Programmable Logic: Allows for implementation of custom logic functions.
  • Electrically Erasable: Can be reprogrammed multiple times, offering design flexibility.
  • 22 Inputs: Provides a large number of input pins for complex logic functions.
  • 10 Outputs: Offers a sufficient number of output pins for controlling external devices.
  • High Speed: Fast propagation delays ensure quick response times.

Benefits

  • Design Flexibility: Allows for easy modification and updates to the logic design.
  • Reduced Component Count: Replaces multiple discrete logic components, simplifying the design.
  • Faster Development Time: Simplifies the design process compared to traditional logic design methods.
  • Lower Power Consumption: Consumes less power than equivalent discrete logic circuits.
  • Improved Reliability: Integrated design enhances system reliability.

Additional Details

The PEEL22CV10AS10 is typically programmed using a dedicated device programmer. The internal logic is configured by programming the connections between the input and output pins. It utilizes a CMOS technology for low power consumption. It is capable of implementing a wide range of combinational and sequential logic functions.

Detailed specifications such as propagation delays, power consumption, programming requirements, and logic diagrams can be found in the ICT datasheet for the PEEL22CV10AS10. Proper handling precautions should be taken to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
IBM
Need more? Email Us
Intel
Need more? Email Us
Conexant Systems
Lowest to $14.6893
KOA Speer
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess