EN
  • EN
  • DE
  • IT

STM32L422CBU6

Part No STM32L422CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32L422
Other Names 497-18234
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262183-STM32L422CBU6
Ultra Librarian 3D Model Ultra Librarian STM32L422CBU6 CAD Model

Description

The STM32L422CBU6 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32L4 series, which is famous for its exceptional power efficiency and performance, making it an ideal choice for a wide range of applications, including industrial controls, medical devices, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 80 MHz.
  • Memory: Equipped with 128 Kbytes of Flash memory and 32 Kbytes of SRAM, providing ample space for complex applications.
  • Energy Efficiency: Ultra-low-power design, featuring multiple power-saving modes, including a 2.0 µA Stop mode and a 0.4 µA Standby mode.
  • Advanced Peripherals: Includes a rich set of peripherals such as multiple 16-bit timers, a 32-bit timer, a SysTick timer, and support for a variety of communication interfaces like I2C, USART, SPI, and USB.
  • Analog Features: Comes with a 12-bit ADC, two DACs, and two ultra-fast comparators, providing excellent capabilities for analog signal processing.
  • Packages: Available in a 49-ball WLCSP (Wafer Level Chip Scale Package) that is both space-saving and cost-effective.

Performance and Integration

The STM32L422CBU6 boasts an ARM Cortex-M4 core, which provides a perfect balance between power consumption and processing capability. With a built-in floating-point unit (FPU) and DSP instructions, this MCU can handle complex mathematical computations with ease, making it suitable for signal processing and control applications.

Development and Ecosystem

Developers can take advantage of the extensive STM32 ecosystem, which includes the STM32Cube software development kit (SDK), a comprehensive suite of tools that simplifies the development process. Additionally, the MCU is supported by a wide range of development boards and software examples that accelerate the prototyping and testing phases.

Applications

The STM32L422CBU6 is versatile and can be used in various applications due to its rich feature set and low power consumption. It is particularly well-suited for portable and battery-operated devices, as well as for sensor hubs, fitness trackers, smart watches, and IoT (Internet of Things) nodes.

Overall, the STM32L422CBU6 from STMicroelectronics is a powerful and efficient microcontroller that offers a great solution for designers looking to balance performance with energy efficiency.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess