The PAL14H4CN is a Programmable Array Logic (PAL) device manufactured by AMD. This device is a type of programmable logic device (PLD) that offers a flexible solution for implementing custom logic functions. The PAL14H4CN is commonly used for implementing combinational logic circuits in a variety of digital systems. It is a 20-pin device.
Applications:
- Address decoders
- Priority encoders
- State machines
- Combinatorial logic functions
- Peripheral controllers
Features:
- Number of Inputs: 14
- Number of Outputs: 4
- Output Type: Active High
- Propagation Delay: Typically 25 ns
- Supply Voltage: 5V
- Operating Temperature: 0°C to +75°C
- Package Type: DIP-20 (Plastic Dual In-Line Package)
Benefits:
- Flexibility in implementing custom logic functions.
- Reduced chip count compared to discrete logic.
- Simplified design process.
- Faster prototyping.
- Improved reliability.
Additional Details:
The PAL14H4CN consists of a programmable AND array followed by a fixed OR array. The AND array is programmed to implement the desired logic functions, and the OR array combines the outputs of the AND gates to generate the final outputs. The device is programmed using a PAL programmer, which applies the appropriate voltages to the programming pins to blow the fuses in the AND array.
The PAL14H4CN is a popular choice for implementing custom logic functions in a wide range of digital systems due to its flexibility, ease of use, and low cost. It is commonly used in applications such as address decoding, priority encoding, and state machine implementation.