EN
  • EN
  • DE

QM300DU-12H

Part No QM300DU-12H
Manufacturer Mitsubishi
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216458-QM300DU-12H
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM300DU-12H CAD Model

Description

The QM300DU-12H is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Mitsubishi Electric. It is designed for high-power switching applications requiring high efficiency and reliability. This module integrates multiple IGBTs and diodes in a single package, simplifying circuit design and reducing overall system size.

Applications:

  • Inverters: Used in solar inverters, wind turbine inverters, and industrial motor drives.
  • Motor Drives: Driving high-power motors in industrial automation, robotics, and electric vehicles.
  • Power Supplies: High-power power supplies for industrial equipment and telecommunications infrastructure.
  • Welding Equipment: Powering welding machines and related equipment.
  • UPS (Uninterruptible Power Supplies): Providing backup power for critical systems.

Features:

  • High Current Capability: Capable of handling high currents with low conduction losses.
  • High Voltage Rating: Designed for high-voltage switching applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Integrated Diodes: Includes freewheeling diodes for inductive load applications.

Benefits:

  • Improved Efficiency: Low conduction and switching losses enhance overall system efficiency.
  • Reduced Size and Weight: Integrated design simplifies circuit layout and reduces system size.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Lower System Cost: Integrated design lowers overall system cost by reducing component count and assembly time.

Additional Details:

The QM300DU-12H features a voltage rating of 1200V and a current rating of 300A. It utilizes advanced IGBT technology to achieve low on-state voltage and fast switching speeds. The module is typically housed in a robust package with excellent thermal characteristics, allowing for efficient heat dissipation. It also includes internal protection features such as overcurrent and short-circuit protection. The operating temperature range is usually between -40°C to +150°C.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess