EN
  • EN
  • DE

T4112002031-000

Part No T4112002031-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 3
Shell Size - Insert M12-3
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names T4112002031-000-ND,-T4112002031-000-SI,A129284,2266-T4112002031-000
Standard Package 1
Win Source Part Number 1194482-T4112002031-000
Ultra Librarian 3D Model Ultra Librarian T4112002031-000 CAD Model

Description

The T4112002031-000 is a circular connector manufactured by TE Connectivity AMP Connectors.

  • Applications: Various industrial applications
  • Supply and Demand: Sufficient
  • Design: Compact
  • Reliability: High
  • Performance: High-performance connectivity
  • Current Rating: High
  • Termination Types: Various

You May Also Be Interested in

Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2046 $65.6368
18+ $6.7320 $121.1760
27+ $6.5216 $176.0832
37+ $6.3113 $233.5181
48+ $6.1009 $292.8432
64+ $5.4698 $350.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess