EN
  • EN
  • DE
  • IT

AZ431BM-AE1

Part No AZ431BM-AE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150299-AZ431BM-AE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431BM-AE1 CAD Model

Description

The AZ431BM-AE1 is a precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. This regulator is commonly used to create stable and adjustable voltage references in a variety of electronic circuits. It is particularly useful in applications requiring precise voltage regulation with minimal external components.

Applications

  • Power Supplies: Used as a voltage reference in linear and switching power supplies.
  • Voltage Monitoring: Implemented in circuits to monitor voltage levels and trigger actions based on predefined thresholds.
  • Error Amplifiers: Utilized as an error amplifier in feedback control systems.
  • Adjustable Current Sources: Configured as a precision current source with adjustable current levels.
  • Over-Voltage Protection Circuits: Employed in circuits designed to protect against over-voltage conditions.

Features

  • Programmable Output Voltage: The output voltage is adjustable and can be programmed using two external resistors.
  • Low Output Noise: Provides a clean and stable voltage reference with minimal output noise.
  • Low Dynamic Output Impedance: Ensures stable operation over a wide range of load conditions.
  • Sink Current Capability: Capable of sinking current, allowing it to control the output voltage effectively.
  • Precision Reference Voltage: Offers a precise reference voltage for accurate regulation.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for diverse environments.

Benefits

  • Precise Voltage Regulation: Ensures accurate and stable voltage levels in various applications.
  • Flexibility: Adjustable output voltage enables its use in different circuit designs.
  • Stable Performance: Low dynamic output impedance provides stable operation across varying load conditions.
  • Cost-Effective Solution: Offers a cost-effective way to implement precision voltage regulation.
  • Versatile: Suitable for a wide range of applications due to its adjustable voltage and stable performance.

Additional Details

The AZ431BM-AE1 functions by comparing a divided-down version of its output voltage to an internal reference voltage. The internal circuitry then adjusts the output current to maintain the desired output voltage. The output voltage can be set using external resistors according to the formula: Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (typically 2.5V), and R1 and R2 are the external resistors.

This shunt regulator is typically available in various package types, such as TO-92, SOT-23, and SOIC. Detailed electrical characteristics, thermal performance data, and application recommendations are usually found in the device's datasheet.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess