EN
  • EN
  • DE
  • IT

T4111011051-000

Part No T4111011051-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 5POS GOLD SCREW  /  5 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert M12-5
Mounting Type Free Hanging (In-Line)
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41110
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A134488,-T4111011051-000-SI
Standard Package 1
Win Source Part Number 1189220-T4111011051-000
Ultra Librarian 3D Model Ultra Librarian T4111011051-000 CAD Model

Description

The TE Connectivity AMP Connectors T4111011051-000 is a circular connector that has 5 positions.

  • Applications: Industrial
  • Fastening Type: Threaded
  • Win Source Part Number: 1189220-T4111011051-000
  • Voltage Rating: 60V
  • Ingress Protection: IP67
  • Contact Material: Zinc Alloy
  • Contact Finish Mating: Gold
  • Contact Finish Mating Thickness: 3.00μin (0.076μm)
  • Cable Opening: 0.157" to 0.236" (4.00mm to 6.00mm)
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
Conn Circular SKT 3 POS Crimp ST Box Mount 3 Terminal 1 Port Automotive
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1760 $60.8800
12+ $9.9907 $119.8884
18+ $9.6784 $174.2112
25+ $9.3663 $234.1575
32+ $9.0540 $289.7280
43+ $8.1175 $349.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
In Stock: 181 pieces Factory Stock: 13 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess