EN
  • EN
  • DE
  • IT

SLA7070MR-LF2151

Part No SLA7070MR-LF2151
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1001056-SLA7070MR-LF2151
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA7070MR-LF2151 CAD Model

Description

The SLA7070MR-LF2151 is a unipolar stepper motor driver IC manufactured by Sanken Electric. It's designed to drive stepper motors in a variety of applications, offering precise control and efficient power management. This particular IC is known for its built-in protection features and ease of use.

Applications

  • Stepper motor control in printers
  • Office automation equipment
  • Industrial machinery
  • Robotics
  • CNC machines

Features

  • Unipolar Stepper Motor Driver: Specifically designed for unipolar stepper motors.
  • High Output Current: Delivers sufficient current to drive a variety of stepper motors.
  • Built-In Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Easy to Use Logic Inputs: Simplifies the interface with microcontrollers and other control circuits.

Benefits

  • Precise Motor Control: Provides accurate positioning and smooth motion.
  • Robust Protection: Protects the IC and the motor from damage.
  • Efficient Power Management: Reduces power consumption and heat generation.
  • Simplified Design: Minimizes the number of external components required.

Additional Details

The SLA7070MR-LF2151 stepper motor driver is often used in applications requiring precise control and reliable operation. The built-in protection circuits prevent damage from overcurrent, overvoltage, and thermal overload. The low saturation voltage minimizes power dissipation, improving efficiency and reducing heat generation. The easy-to-use logic inputs simplify the interface with microcontrollers and other control circuits. Proper heat sinking is essential to ensure reliable operation at high output currents. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention