The CT2-20-19SC is a circular connector manufactured by ITT Cannon, LLC. These connectors are widely used for providing robust and reliable electrical connections in various harsh environment applications.
Applications
- Industrial Equipment
- Military and Aerospace
- Medical Devices
- Transportation Systems
- Robotics
Features
- Threaded coupling for secure connection
- Durable metal shell for environmental protection
- Multiple contact arrangements
- Sealed construction to prevent ingress of dust and moisture
- Operating temperature range of -55°C to +125°C (typical)
Benefits
- Ensures reliable electrical connections even under vibration and shock.
- Withstands harsh environments, including exposure to chemicals, temperature extremes, and moisture.
- Offers flexibility in design with various pin configurations to meet specific application requirements.
- Protects electrical connections from environmental contaminants, ensuring long-term reliability.
- Suitable for use in a wide range of operating conditions.
Additional Details
The CT2-20-19SC likely refers to a specific configuration within the CT series of connectors. The '20' probably indicates the shell size, and '19SC' most likely refers to the contact arrangement, potentially indicating 19 size 16 contacts, with SC indicating solder cup terminations. The exact specifications can vary based on the specific requirements of the connector. These connectors typically feature robust metal shells made from materials like aluminum alloy or stainless steel to provide excellent mechanical strength and environmental protection. The threaded coupling mechanism ensures a secure and reliable connection, even in demanding applications. ITT Cannon's circular connectors are known for their high quality and performance, making them a preferred choice for critical applications where reliable electrical connections are essential. The sealing features prevent the ingress of dust, moisture, and other contaminants, ensuring long-term reliability and performance in harsh environments. The connectors are designed to meet various industry standards and specifications, ensuring compatibility and interoperability with other equipment.