EN
  • EN
  • DE
  • IT

DJT14F15-37PC6149

Part No DJT14F15-37PC6149
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description DJT14F15-37PC-6149
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity
Series MIL-DTL-38999 Series I, DJT
Package Bag
Product Status Active
Connector Type Receptacle Housing
Type For Male Pins
Shell Size - Insert 15-37
Contact Type Crimp
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation C
Primary Material Metal
Shell Material Aluminum
Shell Finish Nickel
Housing Color Silver
Ingress Protection Environment Sealed
Shielding Unshielded
Note Contacts Not Included
Includes 2 pcs - 1 Connector, 1 Nut
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -65°C ~ 200°C
Base Product Number DJT14F15
Standard Package 25 pcs
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1084084-DJT14F15-37PC6149
Ultra Librarian 3D Model Ultra Librarian DJT14F15-37PC6149 CAD Model

Description

The TE Connectivity electronic component with the part number 1084084-DJT14F15-37PC6149 is a circular connector housing in the category of connectors and interconnects.

  • Series: MIL-DTL-38999 Series I, DJT
  • Design: Male pins
  • Connector Type: Receptacle Housing
  • Contacts: Crimp
  • Fastening Type: Bayonet Lock
  • Package: Bag
  • Standard Package: 25 pieces
  • Environment Sealed: Yes
  • Shielded: Unshielded
  • Housing Color: Silver
  • Mounting Feature: Bulkhead - Front Side Nut
  • Shell Size Insert: 15-37
  • Mounting Type: Panel Mount
  • Contact Shape: Circular
  • Temperature Range: -65°C to 200°C
  • Shell Material: Aluminum
  • Shell Finish: Nickel
  • Insert Material: Thermoplastic
  • ECCN Code: EAR99
  • HTSUS Code: 8536.69.4020
  • Base Product Number: DJT14F15

You May Also Be Interested in

Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess