EN
  • EN
  • DE

T2030012005-000

Part No T2030012005-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description DEF-0.5 / Contact Crimp Socket 20 AWG Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series DEF
Package Bulk
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Gold
Contact Finish Thickness 29.5µin (0.75µm)
Base Product Number T203
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364201-T2030012005-000
Ultra Librarian 3D Model Ultra Librarian T2030012005-000 CAD Model

Description

The TE Connectivity AMP Connectors DEF series heavy-duty connector contacts are designed for use with heavy-duty connectors.

  • Contact Gender: Sockets
  • Termination: Crimp
  • Wire Gauge: 20 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 29.5µin (0.75µm)
  • REACH: Affected

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ16B M25 / Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant
Lowest to $21.6112
HARTING
ACCESSORY COVER RETAINING CORD / Connector Cover with Retaining Cord
Need more? Email Us
HARTING
INSERT FEMALE 7POS CRIMP / Female Insert without Contacts Gray 7 Position Crimp
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ3A / Base - Panel Mount Connector Bottom Entry 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
HARTING
HAN 16 PAINTING PROTECTION COVER / Connector Cover
Need more? Email Us
TE Connectivity
HK6/36-042-F / Female Insert without Contacts 6+36+Ground Position Crimp
Need more? Email Us
Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess